The IPB45N04S4L-08 is an N-channel enhancement mode MOSFET for switching applications, packaged in a PG-TO263-3-2 case. It has a maximum drain-source voltage of 40 V, a continuous drain current of 45 A at 25°C, and a maximum on-state resistance of 7.6 mΩ at 10 V gate-source voltage. The device operates at up to 175°C junction temperature, is AEC-Q200 qualified, and meets RoHS standards. It is 100% avalanche tested with a single-pulse avalanche energy rating of 55 mJ and an avalanche current of 45 A.
Manufacturer: Infineon Technologies
Win Source Part Number: 874738-IPB45N04S4L-0
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 874738-IPB45N04S4L-08 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB45N04S4L-08 |
| Package Type | SOT3 |