The IPB120N03S4L-03 is an N-channel enhancement mode MOSFET designed for automotive applications, rated for a continuous drain current of 120 A at 25°C and a drain-source voltage of 30 V. It features a PG-TO263-3-2 package, operates from -55°C to 175°C, and is AEC-Q101 qualified. The device has a maximum on-state resistance of 3 mΩ at 10 V gate-source voltage, with 100% avalanche testing and MSL1 rating up to 260°C peak reflow. Thermal resistance from junction to case is 1.9 K/W.
Manufacturer: Infineon Technologies
Win Source Part Number: 874725-IPB120N03S4L0
Series: Automotive, AEC-Q101, OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 874725-IPB120N03S4L03ATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N03S4L03ATMA1 |
| Polarity | N-Channel |