The IPB108N15N3GATMA1 is an N-channel MOSFET from the OptiMOS™3 series, designed for high-frequency switching and synchronous rectification. It is packaged in a PG-TO263-3 (D2Pak) surface-mount case. The device has a maximum drain-source voltage of 150 V, a continuous drain current of 83 A at 25 °C, and a maximum on-resistance of 10.8 mΩ at 10 V gate drive. It supports an operating junction temperature up to 175 °C and meets JEDEC standards for target applications. The part is RoHS compliant and halogen-free according to IEC61249-2-21.
Manufacturer: Infineon Technologies
Win Source Part Number: 874720-IPB108N15N3GA
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 83A (Tc) 214W (Tc) Surface Mount PG-TO263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 874720-IPB108N15N3GATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB108N15N3GATMA1 |
| Polarity | N-Channel |