Rochester Electronics PMIC - PMIC - Current Regulation/Management - INA207AIDR INA207AIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 874583-INA207AIDR Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side 1mA 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 874583-INA207AIDR Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side 1mA 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA207AIDR - 874583-INA207AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA207AIDR
874583-INA207AIDR
PMIC - PMIC - Current Regulation/Management - INA207AIDR 874583-INA207AIDR
Manufacturer: Texas Instruments Win Source Part Number: 874583-INA207AIDR Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side 1mA 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 874583-INA207AIDR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side 1mA 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 874583-INA207AIDR
Product Name PMIC - PMIC - Current Regulation/Management - INA207AIDR
Package Type SOIC; Other; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Linear
View Details
Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Voltage Regulators - 1223350 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details