Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IMIFS781BTT IMIFS781BTT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 874560-IMIFS781BTT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Spread Spectrum Clock Generator IC 82MHz 8-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 874560-IMIFS781BTT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Spread Spectrum Clock Generator IC 82MHz 8-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IMIFS781BTT - 874560-IMIFS781BTT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IMIFS781BTT
874560-IMIFS781BTT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IMIFS781BTT 874560-IMIFS781BTT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 874560-IMIFS781BTT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Spread Spectrum Clock Generator IC 82MHz 8-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 874560-IMIFS781BTT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Spread Spectrum Clock Generator IC 82MHz 8-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IMIFS781BTT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IMIFS781BTT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IMIFS781BTT
CLOCK GENERATOR, 82MHZ, CMOS

CLOCK GENERATOR, 82MHZ, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 874560-IMIFS781BTT IMIFS781BTT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IMIFS781BTT Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CD4046BE-NG - Quarktwin Technology Ltd.
Specs
Bus Interface CMOS; CMOS
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 3 to 18 volts
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers