Rochester Electronics Diodes, Rectifiers - Single - IDW100E60 IDW100E60

Description
Manufacturer: Infineon Technologies Win Source Part Number: 844358-IDW100E60 Features: Diode Standard 600 V 150A Through Hole PG-TO247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 844358-IDW100E60 Features: Diode Standard 600 V 150A Through Hole PG-TO247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - IDW100E60 - 844358-IDW100E60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDW100E60
844358-IDW100E60
Diodes, Rectifiers - Single - IDW100E60 844358-IDW100E60
Manufacturer: Infineon Technologies Win Source Part Number: 844358-IDW100E60 Features: Diode Standard 600 V 150A Through Hole PG-TO247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: TO-247-3 Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Infineon Technologies
Win Source Part Number: 844358-IDW100E60
Features: Diode Standard 600 V 150A Through Hole PG-TO247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: TO-247-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 844358-IDW100E60
Product Name Diodes, Rectifiers - Single - IDW100E60
Diode Type Diode Standard 600 V 150A Through Hole PG-TO247-3
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details