IDT74FCT540TPY -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
IDT74FCT540TPY
Description
OCTAL BUFFER/LINE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUFFER/LINE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
IDT74FCT540TPY |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Transceiver
Technology
Bluetooth v4.1
Supply Voltage
Other; 1.8V ~ 5.5V
View Details
Device Type
Beamformers
Operating Frequency
2000 to 7000 MHz
View Details