IDT74FCT273TPY -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
IDT74FCT273TPY
Description
OCTAL D FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
IDT74FCT273TPY |
|
Product Name
|
Logic - Flip Flops |
|
Low-level Output Current (Sink)
|
48 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2V ~ 6V
View Details
4 suppliers
fMAX
70 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details