Rochester Electronics PMIC - PMIC - Display Drivers - ICM7218DIPI ICM7218DIPI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 874209-ICM7218DIPI Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 14 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 874209-ICM7218DIPI Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 14 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ICM7218DIPI - 874209-ICM7218DIPI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7218DIPI
874209-ICM7218DIPI
PMIC - PMIC - Display Drivers - ICM7218DIPI 874209-ICM7218DIPI
Manufacturer: Maxim Integrated Win Source Part Number: 874209-ICM7218DIPI Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 14 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 874209-ICM7218DIPI
Operating Temperature Range: -20°C ~ 85°C
Features: LED Driver 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 14
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 874209-ICM7218DIPI
Product Name PMIC - PMIC - Display Drivers - ICM7218DIPI
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products