Rochester Electronics PMIC - PMIC - Display Drivers - ICM7212AIPL ICM7212AIPL

Description
Manufacturer: Maxim Integrated Win Source Part Number: 874206-ICM7212AIPL Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 874206-ICM7212AIPL Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ICM7212AIPL - 874206-ICM7212AIPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7212AIPL
874206-ICM7212AIPL
PMIC - PMIC - Display Drivers - ICM7212AIPL 874206-ICM7212AIPL
Manufacturer: Maxim Integrated Win Source Part Number: 874206-ICM7212AIPL Operating Temperature Range: -20°C ~ 85°C Features: LED Driver 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 874206-ICM7212AIPL
Operating Temperature Range: -20°C ~ 85°C
Features: LED Driver 40-PDIP
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 874206-ICM7212AIPL
Product Name PMIC - PMIC - Display Drivers - ICM7212AIPL
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details