Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7126RCPL ICL7126RCPL

Description
Manufacturer: Harris Corporation Win Source Part Number: 874176-ICL7126RCPL Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 874176-ICL7126RCPL Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7126RCPL
874176-ICL7126RCPL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7126RCPL 874176-ICL7126RCPL
Manufacturer: Harris Corporation Win Source Part Number: 874176-ICL7126RCPL Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 874176-ICL7126RCPL
Series: *
Features: Bit Analog to Digital Converter Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ICL7126RCPL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ICL7126RCPL
Data Acquisition - Analog to Digital Converters (ADC) ICL7126RCPL
ICL7126 LOW POWER, 3 1/2 DIGIT A

ICL7126 LOW POWER, 3 1/2 DIGIT A

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ICL7126RCPL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ICL7126RCPL
Data Acquisition - Analog to Digital Converters (ADC) ICL7126RCPL
LOW POWER, 3 1/2 DIGIT ADC

LOW POWER, 3 1/2 DIGIT ADC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 874176-ICL7126RCPL ICL7126RCPL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7126RCPL Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVTQ1TR-ND - DigiKey
Specs
Package Type 144-FBGA, FCBGA
Packing Method Tape Reel
Pins 144
View Details
4 suppliers
Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574AKE - 859544-AD574AKE - Win Source Electronics
Specs
Package Type 28-LCC (11.43x11.43)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers