Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7109CPL ICL7109CPL

Description
Manufacturer: Harris Corporation Win Source Part Number: 874172-ICL7109CPL Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 874172-ICL7109CPL Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7109CPL
874172-ICL7109CPL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7109CPL 874172-ICL7109CPL
Manufacturer: Harris Corporation Win Source Part Number: 874172-ICL7109CPL Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 874172-ICL7109CPL
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ICL7109CPL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ICL7109CPL
Data Acquisition - Analog to Digital Converters (ADC) ICL7109CPL
IC ADC 12BIT DUAL SLOPE 40DIP

IC ADC 12BIT DUAL SLOPE 40DIP

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ICL7109CPL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ICL7109CPL
Data Acquisition - Analog to Digital Converters (ADC) ICL7109CPL
IC ADC 12BIT DUAL SLOPE 40DIP

IC ADC 12BIT DUAL SLOPE 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 874172-ICL7109CPL ICL7109CPL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ICL7109CPL Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 40-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
ADC081500 High Performance, Low Power, 8-Bit, 1.5 GSPS A/D Converter - ADC081500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details