Rochester Electronics Interface - Drivers, Receivers, Transceivers ICL3244ECB-T

Description
RS-232 TRANSCEIVERS
Datasheet
Description
RS-232 TRANSCEIVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ICL3244ECB-T - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ICL3244ECB-T
Interface - Drivers, Receivers, Transceivers ICL3244ECB-T
RS-232 TRANSCEIVERS

RS-232 TRANSCEIVERS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ICL3244ECB-T
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details