Rochester Electronics Embedded - Embedded - Microprocessors - IBMPPC750L-GB433A2 IBMPPC750L-GB433A2

Description
Manufacturer: IBM Win Source Part Number: 890132-IBMPPC750L-GB 433A2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: IBM Win Source Part Number: 890132-IBMPPC750L-GB 433A2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IBMPPC750L-GB433A2 - 890132-IBMPPC750L-GB433A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IBMPPC750L-GB433A2
890132-IBMPPC750L-GB433A2
Embedded - Embedded - Microprocessors - IBMPPC750L-GB433A2 890132-IBMPPC750L-GB433A2
Manufacturer: IBM Win Source Part Number: 890132-IBMPPC750L-GB 433A2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: IBM
Win Source Part Number: 890132-IBMPPC750L-GB433A2
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - IBMPPC750L-GB433A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IBMPPC750L-GB433A2
Embedded - Microprocessors IBMPPC750L-GB433A2
POWERPC 750 RISC MICROPROCESSOR

POWERPC 750 RISC MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 890132-IBMPPC750L-GB433A2 IBMPPC750L-GB433A2
Product Name Embedded - Embedded - Microprocessors - IBMPPC750L-GB433A2 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 20MHz Embedded Microprocessor MPU - 694-EN80C186EA-20 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 16-Bit
Package Type Other; Bulk
View Details
2 suppliers
DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , QUICC®
Package Type Other; 241 PGA
View Details