Rochester Electronics Embedded - Embedded - Microprocessors - IBM25PPC750GXECB5H42T IBM25PPC750GXECB5H42T

Description
Manufacturer: IBM Win Source Part Number: 930827-IBM25PPC750GX ECB5H42T Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: IBM Win Source Part Number: 930827-IBM25PPC750GX ECB5H42T Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IBM25PPC750GXECB5H42T - 930827-IBM25PPC750GXECB5H42T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IBM25PPC750GXECB5H42T
930827-IBM25PPC750GXECB5H42T
Embedded - Embedded - Microprocessors - IBM25PPC750GXECB5H42T 930827-IBM25PPC750GXECB5H42T
Manufacturer: IBM Win Source Part Number: 930827-IBM25PPC750GX ECB5H42T Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: IBM
Win Source Part Number: 930827-IBM25PPC750GXECB5H42T
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - IBM25PPC750GXECB5H42T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IBM25PPC750GXECB5H42T
Embedded - Microprocessors IBM25PPC750GXECB5H42T
POWERPC 750GX RISC MPU

POWERPC 750GX RISC MPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 930827-IBM25PPC750GXECB5H42T IBM25PPC750GXECB5H42T
Product Name Embedded - Embedded - Microprocessors - IBM25PPC750GXECB5H42T Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A34ASMSIAMBRQ1DKR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - A80486DX2SA66 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details