IBM25PPC750FX-GR0133T -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
IBM25PPC750FX-GR0133T
Description
POWERPC 750FX RISC MPU
-
Lingto Electronic Limited
Datasheet
Description
POWERPC 750FX RISC MPU
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
IBM25PPC750FX-GR0133T |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
PowerPC; PowerPC 603e
Supply Voltage
3.3V
View Details
5 suppliers