Manufacturer: Renesas Electronics America
Win Source Part Number: 920677-HVL192KRF-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
| Win Source Electronics | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | 920677-HVL192KRF-E |
| Product Name | Diodes, Rectifiers - Single - HVL192KRF-E |