The HUFA76413DK8 is a dual N-channel logic level UltraFET® power MOSFET in an SO-8 package, designed for switching applications requiring high efficiency and low on-resistance. Each die has a drain-source voltage rating of 60 V and a continuous drain current of 4.8 A at 5 V gate-source voltage. The on-resistance is 56 mΩ at 5 V gate drive and 49 mΩ at 10 V gate drive. The device supports single-pulse avalanche energy up to 260 mJ and has a maximum junction temperature of 150°C. It meets AEC-Q101 automotive reliability standards. Thermal resistance junction-to-ambient is 50°C/W with a 0.5 in² copper pad. The SO-8 package has a top copper mounting area of 0.493 in² per die for thermal performance.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 920648-HUFA76413DK8
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 920648-HUFA76413DK8 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76413DK8 |
| Package Type | SOT3 |