Rochester Electronics Diodes, Rectifiers - Single - HSM2836CTL-E HSM2836CTL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873924-HSM2836CTL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873924-HSM2836CTL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HSM2836CTL-E - 873924-HSM2836CTL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSM2836CTL-E
873924-HSM2836CTL-E
Diodes, Rectifiers - Single - HSM2836CTL-E 873924-HSM2836CTL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 873924-HSM2836CTL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 873924-HSM2836CTL-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 873924-HSM2836CTL-E
Product Name Diodes, Rectifiers - Single - HSM2836CTL-E
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount PIN Diode - SMP1324-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4989 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23.6 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers