Rochester Electronics Diodes, Rectifiers - Single - HSB124STL-E HSB124STL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873901-HSB124STL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873901-HSB124STL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HSB124STL-E - 873901-HSB124STL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HSB124STL-E
873901-HSB124STL-E
Diodes, Rectifiers - Single - HSB124STL-E 873901-HSB124STL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 873901-HSB124STL-E Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 873901-HSB124STL-E
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 873901-HSB124STL-E
Product Name Diodes, Rectifiers - Single - HSB124STL-E
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1331-087-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Rectifier Diode - 1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General purpose double switching diode - BAS35-QR - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details