HIP6004BCV -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Rochester Electronics
PMIC - Voltage Regulators - Special Purpose
HIP6004BCV
Description
SWITCHING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - Special Purpose
HIP6004BCV
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
HIP6004BCV |
|
Product Name
|
PMIC - Voltage Regulators - Special Purpose |
|
Regulator Category
|
PMIC - Voltage Regulators - Special Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
1.3 amps
View Details
Regulator Category
Low dropout voltage
Output Voltage Type
Fixed
Package Type
SOIC; Other; Soic
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details