Rochester Electronics PMIC - PMIC - Hot Swap Controllers - HIP1013CB HIP1013CB

Description
Manufacturer: Harris Corporation Win Source Part Number: 873581-HIP1013CB Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 2 Channel General Purpose 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873581-HIP1013CB Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 2 Channel General Purpose 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HIP1013CB - 873581-HIP1013CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HIP1013CB
873581-HIP1013CB
PMIC - PMIC - Hot Swap Controllers - HIP1013CB 873581-HIP1013CB
Manufacturer: Harris Corporation Win Source Part Number: 873581-HIP1013CB Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 2 Channel General Purpose 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873581-HIP1013CB
Operating Temperature Range: 0°C ~ 70°C
Features: Hot Swap Controller 2 Channel General Purpose 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 873581-HIP1013CB
Product Name PMIC - PMIC - Hot Swap Controllers - HIP1013CB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details