Rochester Electronics Interface - Drivers, Receivers, Transceivers HIN206EIA

Description
IC TRANSCEIVER FULL 4/3 24SSOP
Datasheet
Description
IC TRANSCEIVER FULL 4/3 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - HIN206EIA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
HIN206EIA
Interface - Drivers, Receivers, Transceivers HIN206EIA
IC TRANSCEIVER FULL 4/3 24SSOP

IC TRANSCEIVER FULL 4/3 24SSOP

Supplier's Site Datasheet
Interface - Drivers, Receivers, Transceivers - HIN206EIA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
HIN206EIA
Interface - Drivers, Receivers, Transceivers HIN206EIA
IC TRANSCEIVER FULL 4/3 24SSOP

IC TRANSCEIVER FULL 4/3 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HIN206EIA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details