Rochester Electronics Interface - Drivers, Receivers, Transceivers HIN206ECA

Description
RS-232 TRANSMITTERS/RECIEVE RS
Datasheet
Description
RS-232 TRANSMITTERS/RECIEVE RS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - HIN206ECA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
HIN206ECA
Interface - Drivers, Receivers, Transceivers HIN206ECA
RS-232 TRANSMITTERS/RECIEVE RS

RS-232 TRANSMITTERS/RECIEVERS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HIN206ECA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF7002 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN / WLCSP
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32283-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details