Rochester Electronics PMIC - PMIC - Display Drivers - HI7106CPL HI7106CPL

Description
Manufacturer: Harris Corporation Win Source Part Number: 873572-HI7106CPL Operating Temperature Range: 0°C ~ 70°C Features: LED, LCD Driver 40-PDIP Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873572-HI7106CPL Operating Temperature Range: 0°C ~ 70°C Features: LED, LCD Driver 40-PDIP Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HI7106CPL - 873572-HI7106CPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HI7106CPL
873572-HI7106CPL
PMIC - PMIC - Display Drivers - HI7106CPL 873572-HI7106CPL
Manufacturer: Harris Corporation Win Source Part Number: 873572-HI7106CPL Operating Temperature Range: 0°C ~ 70°C Features: LED, LCD Driver 40-PDIP Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873572-HI7106CPL
Operating Temperature Range: 0°C ~ 70°C
Features: LED, LCD Driver 40-PDIP
Package: Bulk
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 873572-HI7106CPL
Product Name PMIC - PMIC - Display Drivers - HI7106CPL
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3068-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details