Rochester Electronics Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-53B3EM HFBR-53B3EM

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920206-HFBR-53B3EM Features: Transceiver Module Ethernet 1.25Gbps 850nm 4.75V ~ 5.25V SC Duplex Through Hole Package: Bulk Mounting: Through Hole Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920206-HFBR-53B3EM Features: Transceiver Module Ethernet 1.25Gbps 850nm 4.75V ~ 5.25V SC Duplex Through Hole Package: Bulk Mounting: Through Hole Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-53B3EM - 920206-HFBR-53B3EM - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-53B3EM
920206-HFBR-53B3EM
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-53B3EM 920206-HFBR-53B3EM
Manufacturer: Broadcom Limited Win Source Part Number: 920206-HFBR-53B3EM Features: Transceiver Module Ethernet 1.25Gbps 850nm 4.75V ~ 5.25V SC Duplex Through Hole Package: Bulk Mounting: Through Hole Categories: Optoelectronics Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 920206-HFBR-53B3EM
Features: Transceiver Module Ethernet 1.25Gbps 850nm 4.75V ~ 5.25V SC Duplex Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Optoelectronics
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 920206-HFBR-53B3EM
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-53B3EM
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - MTDOT-923-AS1-X1P-SMA-1-ND - DigiKey
Specs
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 860 to 1020 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details