Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - HFBR-1412-MT HFBR-1412-MT

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873521-HFBR-1412-MT Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873521-HFBR-1412-MT Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HFBR-1412-MT - 873521-HFBR-1412-MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HFBR-1412-MT
873521-HFBR-1412-MT
Interface - Interface - Drivers, Receivers, Transceivers - HFBR-1412-MT 873521-HFBR-1412-MT
Manufacturer: Broadcom Limited Win Source Part Number: 873521-HFBR-1412-MT Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873521-HFBR-1412-MT
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 873521-HFBR-1412-MT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HFBR-1412-MT
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers