Rochester Electronics Logic - Latches HEF4043BP

Description
R-S LATCH, HIGH LEVEL TRIGGERED
Datasheet
Description
R-S LATCH, HIGH LEVEL TRIGGERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - HEF4043BP - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
HEF4043BP
Logic - Latches HEF4043BP
R-S LATCH, HIGH LEVEL TRIGGERED

R-S LATCH, HIGH LEVEL TRIGGERED

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number HEF4043BP
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Latches - 74HC573DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223801MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details