HEF4027BT/S400118 -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
HEF4027BT/S400118
Description
J-K FLIP-FLOP, 2-BIT
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP, 2-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
HEF4027BT/S400118 |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
7 suppliers
Supply Voltage
3.3V; 5V; 3.3,5
Output Characteristics
3-State
Propagation Delay
14 ns
View Details
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details