Rochester Electronics Logic - Logic - Flip Flops - HEC4013BT HEC4013BT

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 920126-HEC4013BT Series: * Features: Flip Flop Element Bit Package: Tube Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 920126-HEC4013BT Series: * Features: Flip Flop Element Bit Package: Tube Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - HEC4013BT - 920126-HEC4013BT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HEC4013BT
920126-HEC4013BT
Logic - Logic - Flip Flops - HEC4013BT 920126-HEC4013BT
Manufacturer: Nexperia USA Inc. Win Source Part Number: 920126-HEC4013BT Series: * Features: Flip Flop Element Bit Package: Tube Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 920126-HEC4013BT
Series: *
Features: Flip Flop Element Bit
Package: Tube
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Logic - Flip Flops - HEC4013BT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
HEC4013BT
Logic - Flip Flops HEC4013BT
D FLIP-FLOP, 4000/14000/40000 SE

D FLIP-FLOP, 4000/14000/40000 SE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 920126-HEC4013BT HEC4013BT
Product Name Logic - Logic - Flip Flops - HEC4013BT Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC374PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details