Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HDG-0805B HDG-0805B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 873442-HDG-0805B Operating Temperature Range: -25°C ~ 85°C Features: 6 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 873442-HDG-0805B Operating Temperature Range: -25°C ~ 85°C Features: 6 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HDG-0805B - 873442-HDG-0805B - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HDG-0805B
873442-HDG-0805B
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HDG-0805B 873442-HDG-0805B
Manufacturer: Analog Devices Inc. Win Source Part Number: 873442-HDG-0805B Operating Temperature Range: -25°C ~ 85°C Features: 6 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 873442-HDG-0805B
Operating Temperature Range: -25°C ~ 85°C
Features: 6 Bit Digital to Analog Converter 1 24-CDIP
Package: Bulk
Package: 24-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital-to-Analog Converter IC - 701-HDG-0805B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
701-HDG-0805B
Digital-to-Analog Converter IC 701-HDG-0805B
HYBRID VIDEO DAC Product overview: HDG-0805B from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HDG-0805B can be used for catalog matching and distributor lookup.

HYBRID VIDEO DAC Product overview: HDG-0805B from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HDG-0805B can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - HDG-0805B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HDG-0805B
Data Acquisition - Digital to Analog Converters (DAC) HDG-0805B
HYBRID VIDEO DAC

HYBRID VIDEO DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 873442-HDG-0805B 701-HDG-0805B HDG-0805B
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HDG-0805B Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP 24-CDIP (0.600", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3154IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 1904623 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type So
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details