Rochester Electronics Embedded - Embedded - Microprocessors - HD64F3437F16V HD64F3437F16V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873429-HD64F3437F16V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873429-HD64F3437F16V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64F3437F16V - 873429-HD64F3437F16V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64F3437F16V
873429-HD64F3437F16V
Embedded - Embedded - Microprocessors - HD64F3437F16V 873429-HD64F3437F16V
Manufacturer: Renesas Electronics America Win Source Part Number: 873429-HD64F3437F16V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873429-HD64F3437F16V
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - HD64F3437F16V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
HD64F3437F16V
Embedded - Microprocessors HD64F3437F16V
8-BIT, FLASH, 16MHZ

8-BIT, FLASH, 16MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 873429-HD64F3437F16V HD64F3437F16V
Product Name Embedded - Embedded - Microprocessors - HD64F3437F16V Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FC80486DX475 - 918953-FC80486DX475 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Microprocessors - AM5706BCBDJR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9N12-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.65 V to 3.6 V
Package Type Other; Tape & Reel (TR)
Pin Count 217
View Details
5 suppliers