Rochester Electronics 8-bit 8BIT 48KB Embedded Microcontroller MCU HD6473726HV

Description
IC MCU 8BIT 48KB OTP 80QFP Product overview: HD6473726HV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473726HV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB OTP 80QFP Product overview: HD6473726HV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473726HV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-HD6473726HV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-HD6473726HV
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-HD6473726HV
IC MCU 8BIT 48KB OTP 80QFP Product overview: HD6473726HV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473726HV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB OTP 80QFP Product overview: HD6473726HV from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6473726HV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6473726HV - 873414-HD6473726HV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6473726HV
873414-HD6473726HV
Embedded - Embedded - Microcontrollers - HD6473726HV 873414-HD6473726HV
Manufacturer: Renesas Electronics America Win Source Part Number: 873414-HD6473726HV Series: H8® H8/300L Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300L series Microcontroller IC 8-Bit 5MHz 48KB (48K x 8) OTP 80-QFP (14x14) Core Processor: H8/300L Speed: 5MHz Package: Tray Package: 80-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, VFD Number of I/O: 60 Program Memory Size: 48KB (48K x 8) Program Memory Type: OTP Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 873414-HD6473726HV
Series: H8® H8/300L
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300L series Microcontroller IC 8-Bit 5MHz 48KB (48K x 8) OTP 80-QFP (14x14)
Core Processor: H8/300L
Speed: 5MHz
Package: Tray
Package: 80-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: PWM, VFD
Number of I/O: 60
Program Memory Size: 48KB (48K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Embedded - Microcontrollers - HD6473726HV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6473726HV
Embedded - Microcontrollers HD6473726HV
IC MCU 8BIT 48KB OTP 80QFP

IC MCU 8BIT 48KB OTP 80QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6473726HV 873414-HD6473726HV HD6473726HV
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6473726HV Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; 80-BQFP QFP; Other; 80-QFP (14x14)
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Clock Speed 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7558AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers