HD64413ASFI -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
HD64413ASFI
Description
GRAPHICS PROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
GRAPHICS PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
HD64413ASFI |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC III
Package Type
P-BGA; Other; | 1023 FC-PBGA
Clock Speed
1500 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details
5 suppliers
|