HD64413ASFD -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
HD64413ASFD
Description
GRAPHICS PROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
GRAPHICS PROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
HD64413ASFD |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
5
Operating Temperature
0 C (32 F)
View Details
4 suppliers
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; BGA
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture