Rochester Electronics Embedded - Embedded - Microprocessors - HD64180ZRFS10V HD64180ZRFS10V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873403-HD64180ZRFS10 V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 873403-HD64180ZRFS10 V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64180ZRFS10V - 873403-HD64180ZRFS10V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64180ZRFS10V
873403-HD64180ZRFS10V
Embedded - Embedded - Microprocessors - HD64180ZRFS10V 873403-HD64180ZRFS10V
Manufacturer: Renesas Electronics America Win Source Part Number: 873403-HD64180ZRFS10 V Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873403-HD64180ZRFS10V
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - HD64180ZRFS10V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
HD64180ZRFS10V
Embedded - Microprocessors HD64180ZRFS10V
8-BIT MICROPROCESSOR

8-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 873403-HD64180ZRFS10V HD64180ZRFS10V
Product Name Embedded - Embedded - Microprocessors - HD64180ZRFS10V Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80C188XL20 - 909083-A80C188XL20 - Win Source Electronics
Specs
Package Type Other; 68-CPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Intel® Celeron® Processor 2950M (2M Cache, 2.00 GHz) - 2950M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2000 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details