HD64180F10F -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
HD64180F10F
Description
8-BIT MICROPROCESSOR
-
Lingto Electronic Limited
Datasheet
Description
8-BIT MICROPROCESSOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
HD64180F10F |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; FCBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, Host Processor, Power Architecture™
Package Type
Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed
1250 MHz
View Details
|