Rochester Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter) HD63450RCP12

Description
ASYNCH COMMS INTERFACE ADAPTER
Datasheet
Description
ASYNCH COMMS INTERFACE ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - HD63450RCP12 - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
HD63450RCP12
Interface - UARTs (Universal Asynchronous Receiver Transmitter) HD63450RCP12
ASYNCH COMMS INTERFACE ADAPTER

ASYNCH COMMS INTERFACE ADAPTER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HD63450RCP12
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details