Rochester Electronics Analog-to-Digital Converter IC HAS-1202A

Description
ULTRA-FAST HYBRID ADC Product overview: HAS-1202A from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HAS-1202A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ULTRA-FAST HYBRID ADC Product overview: HAS-1202A from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HAS-1202A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog-to-Digital Converter IC - 700-HAS-1202A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-HAS-1202A
Analog-to-Digital Converter IC 700-HAS-1202A
ULTRA-FAST HYBRID ADC Product overview: HAS-1202A from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HAS-1202A can be used for catalog matching and distributor lookup.

ULTRA-FAST HYBRID ADC Product overview: HAS-1202A from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HAS-1202A can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HAS-1202A
873212-HAS-1202A
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HAS-1202A 873212-HAS-1202A
Manufacturer: Analog Devices Inc. Win Source Part Number: 873212-HAS-1202A Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 12 Input 1 - 32-CDIP Package: Bulk Package: 32-CDIP (0.900", 22.90mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 873212-HAS-1202A
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Analog to Digital Converter 12 Input 1 - 32-CDIP
Package: Bulk
Package: 32-CDIP (0.900", 22.90mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - HAS-1202A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
HAS-1202A
Data Acquisition - Analog to Digital Converters (ADC) HAS-1202A
ULTRA-FAST HYBRID ADC

ULTRA-FAST HYBRID ADC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-HAS-1202A 873212-HAS-1202A HAS-1202A
Product Name Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HAS-1202A Data Acquisition - Analog to Digital Converters (ADC)
Package Type 32-CDIP (0.900", 22.90mm) DIP; 32-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers