Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - HA4314BCA HA4314BCA

Description
Manufacturer: Harris Corporation Win Source Part Number: 873201-HA4314BCA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Video Switch IC Channel 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: HA4314B Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 873201-HA4314BCA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Video Switch IC Channel 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: HA4314B Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HA4314BCA - 873201-HA4314BCA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HA4314BCA
873201-HA4314BCA
Interface - Interface - Analog Switches - Special Purpose - HA4314BCA 873201-HA4314BCA
Manufacturer: Harris Corporation Win Source Part Number: 873201-HA4314BCA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Video Switch IC Channel 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: HA4314B Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873201-HA4314BCA
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Video Switch IC Channel 16-QSOP
Package: Bulk
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HA4314B
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 873201-HA4314BCA
Product Name Interface - Interface - Analog Switches - Special Purpose - HA4314BCA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3066-B-FTR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details