Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
ROCHESTER ELECTRONICS
GWIXP455BAB -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
GWIXP455BAB
Description
RISC MPU, 32-BIT, 266MHZ PBGA544
Lingto Electronic Limited
Done
Datasheet
Description
RISC MPU, 32-BIT, 266MHZ PBGA544
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
GWIXP455BAB
Embedded - Microprocessors
GWIXP455BAB
RISC MPU, 32-BIT, 266MHZ PBGA544
RISC MPU, 32-BIT, 266MHZ PBGA544
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microprocessor Chips (MPU)
Product Number
GWIXP455BAB
Product Name
Embedded - Microprocessors
Architecture
RISC
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
AM1808 Sitara Processor
AM1808EZWTD4
Specs
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8
suppliers
Rochester Electronics
Embedded - Microprocessors
A80860XP-50
Specs
Architecture
RISC
View Details
Intel Corporation
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz)
1019Y
Specs
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1000 MHz
View Details
Teledyne e2v Semiconductors
Legacy Power Architecture™ Microprocessors (PowerQUICC ® )
PC8260A
Specs
Microprocessor Family
, PowerQUICC II
Package Type
Other;
480 TBGA
Clock Speed
260 MHz
View Details