Rochester Electronics Interface - Interface - Encoders, Decoders, Converters - GF9105ACQQ GF9105ACQQ

Description
Manufacturer: Gennum Win Source Part Number: 919601-GF9105ACQQ Features: Digital Transcoder IC - 160-LQFP (24x24) Package: Bulk Package: 160-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 160-LQFP (24x24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Gennum Win Source Part Number: 919601-GF9105ACQQ Features: Digital Transcoder IC - 160-LQFP (24x24) Package: Bulk Package: 160-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 160-LQFP (24x24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - GF9105ACQQ - 919601-GF9105ACQQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - GF9105ACQQ
919601-GF9105ACQQ
Interface - Interface - Encoders, Decoders, Converters - GF9105ACQQ 919601-GF9105ACQQ
Manufacturer: Gennum Win Source Part Number: 919601-GF9105ACQQ Features: Digital Transcoder IC - 160-LQFP (24x24) Package: Bulk Package: 160-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 160-LQFP (24x24) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Gennum
Win Source Part Number: 919601-GF9105ACQQ
Features: Digital Transcoder IC - 160-LQFP (24x24)
Package: Bulk
Package: 160-QFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 160-LQFP (24x24)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 919601-GF9105ACQQ
Product Name Interface - Interface - Encoders, Decoders, Converters - GF9105ACQQ
Package Type QFP; 160-LQFP (24x24)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details