Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - FUSB252UMX FUSB252UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872422-FUSB252UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 16-UMLP (1.8x2.6) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872422-FUSB252UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 16-UMLP (1.8x2.6) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FUSB252UMX - 872422-FUSB252UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FUSB252UMX
872422-FUSB252UMX
Interface - Interface - Analog Switches - Special Purpose - FUSB252UMX 872422-FUSB252UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872422-FUSB252UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 16-UMLP (1.8x2.6) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872422-FUSB252UMX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 16-UMLP (1.8x2.6)
Package: Bulk
Package: 16-UFQFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-UMLP (1.8x2.6)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 872422-FUSB252UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FUSB252UMX
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details