Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX-SN00404 FSUSB42UMX-SN00404

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872342-FSUSB42UMX-SN 00404 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UMLP (1.8x1.4) Package: Bulk Package: 10-UFQFN Mounting: Surface Mount Family Name: FSUSB42 Categories: Integrated Circuits (ICs) Case / Package: 10-UMLP (1.8x1.4) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872342-FSUSB42UMX-SN 00404 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UMLP (1.8x1.4) Package: Bulk Package: 10-UFQFN Mounting: Surface Mount Family Name: FSUSB42 Categories: Integrated Circuits (ICs) Case / Package: 10-UMLP (1.8x1.4) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX-SN00404 - 872342-FSUSB42UMX-SN00404 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX-SN00404
872342-FSUSB42UMX-SN00404
Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX-SN00404 872342-FSUSB42UMX-SN00404
Manufacturer: ON Semiconductor Win Source Part Number: 872342-FSUSB42UMX-SN 00404 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UMLP (1.8x1.4) Package: Bulk Package: 10-UFQFN Mounting: Surface Mount Family Name: FSUSB42 Categories: Integrated Circuits (ICs) Case / Package: 10-UMLP (1.8x1.4) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 872342-FSUSB42UMX-SN00404
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 10-UMLP (1.8x1.4)
Package: Bulk
Package: 10-UFQFN
Mounting: Surface Mount
Family Name: FSUSB42
Categories: Integrated Circuits (ICs)
Case / Package: 10-UMLP (1.8x1.4)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 872342-FSUSB42UMX-SN00404
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB42UMX-SN00404
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3203-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details