Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers FST6800MTCX

Description
BUS DRIVER, CBT/FST/QS/5C/B SERI
Datasheet
Description
BUS DRIVER, CBT/FST/QS/5C/B SERI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - FST6800MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
FST6800MTCX
Logic - Buffers, Drivers, Receivers, Transceivers FST6800MTCX
BUS DRIVER, CBT/FST/QS/5C/B SERI

BUS DRIVER, CBT/FST/QS/5C/B SERI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number FST6800MTCX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Attenuators - AV102-12LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 1700 to 2000 MHz
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers