Rochester Electronics Power Drivers - Modules - FSB50450UD FSB50450UD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872313-FSB50450UD Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase 500 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm) Package: Bulk Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872313-FSB50450UD Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase 500 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm) Package: Bulk Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450UD - 872313-FSB50450UD - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450UD
872313-FSB50450UD
Power Drivers - Modules - FSB50450UD 872313-FSB50450UD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872313-FSB50450UD Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase 500 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm) Package: Bulk Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872313-FSB50450UD
Series: Motion SPM® 5
Features: Power Driver Module MOSFET 3 Phase 500 V 1.5 A 23-PowerDIP Module (0.551", 14.00mm)
Package: Bulk
Package: 23-PowerDIP Module (0.551", 14.00mm)
Mounting: Through Hole
Family Name: FSB50450
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872313-FSB50450UD
Product Name Power Drivers - Modules - FSB50450UD
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT1270IFO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.5000 amps
View Details
LED Drivers - A6276ELW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-2EDL8033G3CXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers