Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - FSAV450MTC FSAV450MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872310-FSAV450MTC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 4 Channel 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2350 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872310-FSAV450MTC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 4 Channel 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2350 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV450MTC - 872310-FSAV450MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV450MTC
872310-FSAV450MTC
Interface - Interface - Analog Switches - Special Purpose - FSAV450MTC 872310-FSAV450MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872310-FSAV450MTC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Video Switch IC 4 Channel 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2350 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872310-FSAV450MTC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Video Switch IC 4 Channel 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2350
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 872310-FSAV450MTC
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV450MTC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details