FSAL200QSC -- INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Rochester Electronics
Interface - Analog Switches, Multiplexers, Demultiplexers
FSAL200QSC
Description
MUX AND DEMUX/DECODER
-
Lingto Electronic Limited
Datasheet
Description
MUX AND DEMUX/DECODER
Datasheet
Suppliers
Interface - Analog Switches, Multiplexers, Demultiplexers
FSAL200QSC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
FSAL200QSC |
|
Product Name
|
Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Ron
|
0.4000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Package Type
6 Pin Leadless SMT
View Details
Configuration
4 x SPDT (4 x 1:2)
Applications
Catalog
Standards and Certifications
RoHS
View Details
5 suppliers
Configuration
8x1
Supply Voltage (VS)
1.5 to 10 volts
Ron
120 ohms
View Details
3 suppliers