Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9685BUCX FSA9685BUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919369-FSA9685BUCX Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919369-FSA9685BUCX Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9685BUCX - 919369-FSA9685BUCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9685BUCX
919369-FSA9685BUCX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9685BUCX 919369-FSA9685BUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919369-FSA9685BUCX Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919369-FSA9685BUCX
Series: *
Features: Circuit IC Switch
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 919369-FSA9685BUCX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9685BUCX
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers