Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers FSA2859UCX

Description
DPDT, 2 FUNC, 2 CHANNEL, PBGA12
Datasheet
Description
DPDT, 2 FUNC, 2 CHANNEL, PBGA12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2859UCX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA2859UCX
Interface - Analog Switches, Multiplexers, Demultiplexers FSA2859UCX
DPDT, 2 FUNC, 2 CHANNEL, PBGA12

DPDT, 2 FUNC, 2 CHANNEL, PBGA12

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number FSA2859UCX
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRG4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Multiplexer & Demultiplexer ICs - 1898171P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3309-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers